Vishay Intertechnology, Inc. RES 0.82 OHM 1/4W 5% 1206 SMD RCWL1206R820JNEA

Description
RES 0.82ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 0.82ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.82 OHM 1/4W 5% 1206 SMD - RCWL1206R820JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.82 OHM 1/4W 5% 1206 SMD
RCWL1206R820JNEA
RES 0.82 OHM 1/4W 5% 1206 SMD RCWL1206R820JNEA
RES 0.82ohm 1/4W 5% 1206 SMD

RES 0.82ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWL.82HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.82HTR-ND
Chip Resistor - Surface Mount RCWL.82HTR-ND
820 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

820 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCWL1206R820JNEA RCWL.82HTR-ND
Product Name RES 0.82 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 0.8200 ohms 0.8200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1914FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details