Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWL1206R330JMEA

Description
RES 0.33 OHM 5% 1/4W 1206
Request a Quote Datasheet
Description
RES 0.33 OHM 5% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCWL1206R330JMEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL1206R330JMEACT-ND
Chip Resistor - Surface Mount 541-RCWL1206R330JMEACT-ND
RES 0.33 OHM 5% 1/4W 1206

RES 0.33 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL1206R330JMEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL1206R330JMEATR-ND
Chip Resistor - Surface Mount 541-RCWL1206R330JMEATR-ND
330 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

330 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL1206R330JMEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL1206R330JMEADKR-ND
Chip Resistor - Surface Mount 541-RCWL1206R330JMEADKR-ND
RES 0.33 OHM 5% 1/4W 1206

RES 0.33 OHM 5% 1/4W 1206

Buy Now Datasheet
Automotive SMD 0.33 Ohm 0.25W Resistor - 52-RCWL1206R330JMEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.33 Ohm 0.25W Resistor
52-RCWL1206R330JMEA
Automotive SMD 0.33 Ohm 0.25W Resistor 52-RCWL1206R330JMEA
Res Thick Film 1206 0.33 Ohm 5% 0.25W(1/4W) ±300ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL1206R330JMEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.33 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.33 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL1206R330JMEA can be used for catalog matching and distributor lookup.

Res Thick Film 1206 0.33 Ohm 5% 0.25W(1/4W) ±300ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL1206R330JMEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.33 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.33 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL1206R330JMEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.33 OHM 1/4W 5% 1206 SMD - RCWL1206R330JMEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.33 OHM 1/4W 5% 1206 SMD
RCWL1206R330JMEA
RES 0.33 OHM 1/4W 5% 1206 SMD RCWL1206R330JMEA
RES 0.33ohm 1/4W 5% 1206 SMD

RES 0.33ohm 1/4W 5% 1206 SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 541-RCWL1206R330JMEACT-ND 52-RCWL1206R330JMEA RCWL1206R330JMEA
Product Name Chip Resistor - Surface Mount Automotive SMD 0.33 Ohm 0.25W Resistor RES 0.33 OHM 1/4W 5% 1206 SMD
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details