240 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
THICK FILM,1206,.24,5%,300
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RCWL.24GTR-ND | RCWL1206R240JMEA |
| Product Name | Chip Resistor - Surface Mount | THICK FILM,1206,.24,5%,300 PPM,T/R,HAZMAT |
| Configuration | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 |
| Resistance Range | 0.2400 ohms |