Current Sense Resistors - SMD 1/4watt 0.1ohms 5% Product overview: RCWL1206R100JMTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL1206R100JMTA can be used for catalog matching and distributor lookup.
Thick Film Resistors - SMD 1/4watt 0.1ohms 5%
RCWL-1206 .1 5% 300 TA
RCWL-1206 .1 5% 300 TA
RCWL-1206 .1 5% 300 TA
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-RCWL1206R100JMTA | RCWL1206R100JMTA | 541-RCWL1206R100JMTACT-ND |
| Product Name | SMD Resistor | Thick Film Resistors - SMD 1/4watt 0.1ohms 5% | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 0.1000 ohms | 0.1000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 300 ±ppm/°C | 300 ±ppm/°C | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |