Vishay Intertechnology, Inc. RES 0.43 OHM 1/8W 5% 0805 SMD RCWL0805R430JMEA

Description
RES 0.43ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 0.43ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.43 OHM 1/8W 5% 0805 SMD - RCWL0805R430JMEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.43 OHM 1/8W 5% 0805 SMD
RCWL0805R430JMEA
RES 0.43 OHM 1/8W 5% 0805 SMD RCWL0805R430JMEA
RES 0.43ohm 1/8W 5% 0805 SMD

RES 0.43ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWL.43ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.43ETR-ND
Chip Resistor - Surface Mount RCWL.43ETR-ND
430 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

430 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWL0805R430JMEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCWL0805R430JMEA
Chip Resistor - Surface Mount RCWL0805R430JMEA
RES 0.43 OHM 5% 1/8W 0805

RES 0.43 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCWL0805R430JMEA RCWL.43ETR-ND RCWL0805R430JMEA
Product Name RES 0.43 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 0.4300 ohms 0.4300 ohms 0.4300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731HTTC3R30FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details