Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 0.2ohms 5% RCWL0805R200JMTA

Description
Thick Film Resistors - SMD 1/8watt 0.2ohms 5%
Request a Quote
Description
Thick Film Resistors - SMD 1/8watt 0.2ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 0.2ohms 5% - RCWL0805R200JMTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 0.2ohms 5%
RCWL0805R200JMTA
Thick Film Resistors - SMD 1/8watt 0.2ohms 5% RCWL0805R200JMTA
Thick Film Resistors - SMD 1/8watt 0.2ohms 5%

Thick Film Resistors - SMD 1/8watt 0.2ohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RCWL0805R200JMTA
Product Name Thick Film Resistors - SMD 1/8watt 0.2ohms 5%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details