Res Thick Film 0603 0.22 Ohm 5% 0.1W(1/10W) ±400ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL0603R220JQEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.22 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.22 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL0603R220JQEA can be used for catalog matching and distributor lookup.
220 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
RES 0.22 OHM 5% 1/10W 0603
RES 0.22 OHM 5% 1/10W 0603
Thick Film Resistors - SMD 1/10watt .22ohms 5% 400ppm Learn More
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-RCWL0603R220JQEA | 541-RCWL0603R220JQEATR-ND | RCWL0603R220JQEA |
| Product Name | Automotive SMD 0.22 Ohm 0.1W Resistor | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/10watt .22ohms 5% 400ppm Learn More |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603 | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts | |
| Standards and Certifications | RoHS |