Vishay Intertechnology, Inc. RES 0.62 OHM 1/16W 5% 0402 SMD RCWL0402R620JQEA

Description
RES 0.62ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 0.62ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.62 OHM 1/16W 5% 0402 SMD - RCWL0402R620JQEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.62 OHM 1/16W 5% 0402 SMD
RCWL0402R620JQEA
RES 0.62 OHM 1/16W 5% 0402 SMD RCWL0402R620JQEA
RES 0.62ohm 1/16W 5% 0402 SMD

RES 0.62ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWL.62BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.62BTR-ND
Chip Resistor - Surface Mount RCWL.62BTR-ND
620 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

620 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCWL0402R620JQEA RCWL.62BTR-ND
Product Name RES 0.62 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 0.6200 ohms 0.6200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573338 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details