Vishay Precision Group Current Sense Resistors - SMD 2watts .75ohms 1% 100ppm Learn More RCWE2512R750FKEA

Description
Current Sense Resistors - SMD 2watts .75ohms 1% 100ppm Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 2watts .75ohms 1% 100ppm Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 2watts .75ohms 1% 100ppm Learn More - RCWE2512R750FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts .75ohms 1% 100ppm Learn More
RCWE2512R750FKEA
Current Sense Resistors - SMD 2watts .75ohms 1% 100ppm Learn More RCWE2512R750FKEA
Current Sense Resistors - SMD 2watts .75ohms 1% 100ppm Learn More

Current Sense Resistors - SMD 2watts .75ohms 1% 100ppm Learn More

Supplier's Site
Chip Resistor - Surface Mount - RCWE.75HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.75HDKR-ND
Chip Resistor - Surface Mount RCWE.75HDKR-ND
750 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

750 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.75HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.75HCT-ND
Chip Resistor - Surface Mount RCWE.75HCT-ND
750 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

750 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.75HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.75HTR-ND
Chip Resistor - Surface Mount RCWE.75HTR-ND
750 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

750 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE2512R750FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCWE2512R750FKEA
Chip Resistor - Surface Mount RCWE2512R750FKEA
RES 0.75 OHM 1% 2W 2512

RES 0.75 OHM 1% 2W 2512

Supplier's Site Datasheet
Res, 0R75, 2W, 2512, Thick Film; Resistance Vishay - 08AJ1706 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R75, 2W, 2512, Thick Film; Resistance Vishay
08AJ1706
Res, 0R75, 2W, 2512, Thick Film; Resistance Vishay 08AJ1706
RES, 0R75, 2W, 2512, THICK FILM; Resistance:0.75ohm; Product Range:RCWE Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

RES, 0R75, 2W, 2512, THICK FILM; Resistance:0.75ohm; Product Range:RCWE Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R75, 2W, 2512, Thick Film; Resistance Vishay - 23Y0731 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R75, 2W, 2512, Thick Film; Resistance Vishay
23Y0731
Res, 0R75, 2W, 2512, Thick Film; Resistance Vishay 23Y0731
RES, 0R75, 2W, 2512, THICK FILM; Resistance:0.75ohm; Product Range:RCWE Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

RES, 0R75, 2W, 2512, THICK FILM; Resistance:0.75ohm; Product Range:RCWE Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RCWE2512R750FKEA RCWE.75HDKR-ND RCWE2512R750FKEA 08AJ1706
Product Name Current Sense Resistors - SMD 2watts .75ohms 1% 100ppm Learn More Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R75, 2W, 2512, Thick Film; Resistance Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers