Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE2512R360FKEA

Description
RES 0.36 OHM 1% 2W 2512
Request a Quote Datasheet
Description
RES 0.36 OHM 1% 2W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCWE2512R360FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE2512R360FKEACT-ND
Chip Resistor - Surface Mount 541-RCWE2512R360FKEACT-ND
RES 0.36 OHM 1% 2W 2512

RES 0.36 OHM 1% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE2512R360FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE2512R360FKEADKR-ND
Chip Resistor - Surface Mount 541-RCWE2512R360FKEADKR-ND
RES 0.36 OHM 1% 2W 2512

RES 0.36 OHM 1% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE2512R360FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE2512R360FKEATR-ND
Chip Resistor - Surface Mount 541-RCWE2512R360FKEATR-ND
360 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

360 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-RCWE2512R360FKEACT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 0.3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers