Res Thick Film 2512 0.13 Ohm 1% 2W 100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE2512R130FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.13 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.13 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE2512R130FKEA can be used for catalog matching and distributor lookup.
RES 0.13 OHM 1% 2W 2512
RES 0.13 OHM 1% 2W 2512
130 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-RCWE2512R130FKEA | 541-RCWE2512R130FKEACT-ND |
| Product Name | Automotive SMD 0.13 Ohm 2W Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 2512 | 2512; 2512 |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 2 watts |
| Standards and Certifications | RoHS | AEC-Q200 |