Vishay Precision Group RES .75 OHM 1W 1% 1210 SMD RCWE1210R750FKEA

Description
RES .75ohm 1W 1% 1210 SMD
Request a Quote Datasheet
Description
RES .75ohm 1W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .75 OHM 1W 1% 1210 SMD - RCWE1210R750FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .75 OHM 1W 1% 1210 SMD
RCWE1210R750FKEA
RES .75 OHM 1W 1% 1210 SMD RCWE1210R750FKEA
RES .75ohm 1W 1% 1210 SMD

RES .75ohm 1W 1% 1210 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327016-RCWE1210R750FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327016-RCWE1210R750FKEA
Resistors - Chip Resistor - Surface Mount 1327016-RCWE1210R750FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327016-RCWE1210R750 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Size / Dimension: 0.122" L x 0.098" W (3.10mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 750 mOhms Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: RCWE.75FDKR,RCWE.75F TR,RCWE.75FCT RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327016-RCWE1210R750FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Size / Dimension: 0.122" L x 0.098" W (3.10mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 750 mOhms
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: RCWE.75FDKR,RCWE.75FTR,RCWE.75FCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive SMD 0.75 Ohm 1W Resistor - 52-RCWE1210R750FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.75 Ohm 1W Resistor
52-RCWE1210R750FKEA
Automotive SMD 0.75 Ohm 1W Resistor 52-RCWE1210R750FKEA
Res Thick Film 1210 0.75 Ohm 1% 1W ±100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE1210R750FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.75 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE1210R750FKEA can be used for catalog matching and distributor lookup.

Res Thick Film 1210 0.75 Ohm 1% 1W ±100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE1210R750FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.75 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE1210R750FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCWE.75FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.75FDKR-ND
Chip Resistor - Surface Mount RCWE.75FDKR-ND
750 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

750 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.75FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.75FTR-ND
Chip Resistor - Surface Mount RCWE.75FTR-ND
750 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

750 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.75FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.75FCT-ND
Chip Resistor - Surface Mount RCWE.75FCT-ND
750 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

750 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 0R75, 1W, 1210, Thick Film; Resistance Vishay - 08AJ1700 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R75, 1W, 1210, Thick Film; Resistance Vishay
08AJ1700
Res, 0R75, 1W, 1210, Thick Film; Resistance Vishay 08AJ1700
RES, 0R75, 1W, 1210, THICK FILM; Resistance:0.75ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R75, 1W, 1210, THICK FILM; Resistance:0.75ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R75, 1W, 1210, Thick Film; Resistance Vishay - 23Y0684 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R75, 1W, 1210, Thick Film; Resistance Vishay
23Y0684
Res, 0R75, 1W, 1210, Thick Film; Resistance Vishay 23Y0684
RES, 0R75, 1W, 1210, THICK FILM; Resistance:0.75ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R75, 1W, 1210, THICK FILM; Resistance:0.75ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RCWE1210R750FKEA 1327016-RCWE1210R750FKEA 52-RCWE1210R750FKEA RCWE.75FDKR-ND 08AJ1700
Product Name RES .75 OHM 1W 1% 1210 SMD Resistors - Chip Resistor - Surface Mount Automotive SMD 0.75 Ohm 1W Resistor Chip Resistor - Surface Mount Res, 0R75, 1W, 1210, Thick Film; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 1210 [3225 Metric]
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567457P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details