Vishay Precision Group Resistance Vishay RCWE1210R240FKEA.

Description
Resistance:0.24ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C; Product Length:3.2mm RoHS Compliant: Yes
Description
Resistance:0.24ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 29AC9718 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
29AC9718
Resistance Vishay 29AC9718
Resistance:0.24ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C; Product Length:3.2mm RoHS Compliant: Yes

Resistance:0.24ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC9718
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 0.2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details