Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE121082L5FKEA

Description
RES 0.0825 OHM 1% 1W 1210
Request a Quote Datasheet
Description
RES 0.0825 OHM 1% 1W 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCWE121082L5FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE121082L5FKEACT-ND
Chip Resistor - Surface Mount 541-RCWE121082L5FKEACT-ND
RES 0.0825 OHM 1% 1W 1210

RES 0.0825 OHM 1% 1W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE121082L5FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE121082L5FKEADKR-ND
Chip Resistor - Surface Mount 541-RCWE121082L5FKEADKR-ND
RES 0.0825 OHM 1% 1W 1210

RES 0.0825 OHM 1% 1W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE121082L5FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE121082L5FKEATR-ND
Chip Resistor - Surface Mount 541-RCWE121082L5FKEATR-ND
82.5 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

82.5 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-RCWE121082L5FKEACT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210
Resistance Range 0.0825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details