Vishay Precision Group SMD 0.5 W 0.75 ohm Resistor RCWE1206R750FKEA

Description
RESISTOR, CURRENT SENSE, METAL GLAZE/THICK FILM, 0.5 W, 1 %, 100 ppm, 0.75 ohm, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT AND HALOGEN FREE Product overview: RCWE1206R750FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.75 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.75 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE1206R750FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL GLAZE/THICK FILM, 0.5 W, 1 %, 100 ppm, 0.75 ohm, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT AND HALOGEN FREE Product overview: RCWE1206R750FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.75 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.75 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE1206R750FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5 W 0.75 ohm Resistor - 52-RCWE1206R750FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5 W 0.75 ohm Resistor
52-RCWE1206R750FKEA
SMD 0.5 W 0.75 ohm Resistor 52-RCWE1206R750FKEA
RESISTOR, CURRENT SENSE, METAL GLAZE/THICK FILM, 0.5 W, 1 %, 100 ppm, 0.75 ohm, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT AND HALOGEN FREE Product overview: RCWE1206R750FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.75 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.75 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE1206R750FKEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL GLAZE/THICK FILM, 0.5 W, 1 %, 100 ppm, 0.75 ohm, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT AND HALOGEN FREE Product overview: RCWE1206R750FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.75 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.75 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE1206R750FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .75 OHM 1/2W 1% 1206 SMD - RCWE1206R750FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .75 OHM 1/2W 1% 1206 SMD
RCWE1206R750FKEA
RES .75 OHM 1/2W 1% 1206 SMD RCWE1206R750FKEA
RES .75ohm 1/2W 1% 1206 SMD

RES .75ohm 1/2W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4294-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4294-6-ND
Chip Resistor - Surface Mount 541-4294-6-ND
750 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

750 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4294-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4294-1-ND
Chip Resistor - Surface Mount 541-4294-1-ND
750 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

750 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4294-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4294-2-ND
Chip Resistor - Surface Mount 541-4294-2-ND
750 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

750 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.75 Ohm, 500 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Vishay - 91R1478 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.75 Ohm, 500 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Vishay
91R1478
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.75 Ohm, 500 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Vishay 91R1478
SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.75 ohm, 500 mW, 1%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.75 ohm, 500 mW, 1%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor - 39142523 - Radwell International
Willingboro, NJ, United States
Resistor
39142523
Resistor 39142523
RESISTOR, SMD, CURRENT SENSE, .75 OHM, 500MW, 1%, 1206. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, SMD, CURRENT SENSE, .75 OHM, 500MW, 1%, 1206. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Chip Resistor - Surface Mount - RCWE1206R750FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCWE1206R750FKEA
Chip Resistor - Surface Mount RCWE1206R750FKEA
RES 0.75 OHM 1% 1/2W 1206

RES 0.75 OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Radwell International ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RCWE1206R750FKEA RCWE1206R750FKEA 541-4294-6-ND 91R1478 39142523 RCWE1206R750FKEA
Product Name SMD 0.5 W 0.75 ohm Resistor RES .75 OHM 1/2W 1% 1206 SMD Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.75 Ohm, 500 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Vishay Resistor Chip Resistor - Surface Mount
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers