Vishay Precision Group Chip Resistor - Surface Mount RCWE1206R510FKEA

Description
510 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
510 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE.51ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.51ECT-ND
Chip Resistor - Surface Mount RCWE.51ECT-ND
510 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

510 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.51EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.51EDKR-ND
Chip Resistor - Surface Mount RCWE.51EDKR-ND
510 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

510 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.51ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.51ETR-ND
Chip Resistor - Surface Mount RCWE.51ETR-ND
510 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

510 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Current Sense Resistors - SMD 1/2watt .51ohms 1% 100ppm Learn More - RCWE1206R510FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2watt .51ohms 1% 100ppm Learn More
RCWE1206R510FKEA
Current Sense Resistors - SMD 1/2watt .51ohms 1% 100ppm Learn More RCWE1206R510FKEA
Current Sense Resistors - SMD 1/2watt .51ohms 1% 100ppm Learn More

Current Sense Resistors - SMD 1/2watt .51ohms 1% 100ppm Learn More

Supplier's Site
Res, 0R51, 0.5W, 1206, Thick Film; Resistance Vishay - 08AJ1686 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R51, 0.5W, 1206, Thick Film; Resistance Vishay
08AJ1686
Res, 0R51, 0.5W, 1206, Thick Film; Resistance Vishay 08AJ1686
RES, 0R51, 0.5W, 1206, THICK FILM; Resistance:0.51ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R51, 0.5W, 1206, THICK FILM; Resistance:0.51ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R51, 0.5W, 1206, Thick Film; Resistance Vishay - 23Y0627 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R51, 0.5W, 1206, Thick Film; Resistance Vishay
23Y0627
Res, 0R51, 0.5W, 1206, Thick Film; Resistance Vishay 23Y0627
RES, 0R51, 0.5W, 1206, THICK FILM; Resistance:0.51ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R51, 0.5W, 1206, THICK FILM; Resistance:0.51ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCWE.51ECT-ND RCWE1206R510FKEA 08AJ1686
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 1/2watt .51ohms 1% 100ppm Learn More Res, 0R51, 0.5W, 1206, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 0.5100 ohms 0.5100 ohms 0.5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details