Vishay Precision Group Chip Resistor - Surface Mount RCWE1206R330FKEA

Description
330 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
330 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE.33ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.33ETR-ND
Chip Resistor - Surface Mount RCWE.33ETR-ND
330 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

330 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.33ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.33ECT-ND
Chip Resistor - Surface Mount RCWE.33ECT-ND
330 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

330 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.33EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.33EDKR-ND
Chip Resistor - Surface Mount RCWE.33EDKR-ND
330 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

330 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
RES .33 OHM 1/2W 1% 1206 SMD - RCWE1206R330FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .33 OHM 1/2W 1% 1206 SMD
RCWE1206R330FKEA
RES .33 OHM 1/2W 1% 1206 SMD RCWE1206R330FKEA
RES .33ohm 1/2W 1% 1206 SMD

RES .33ohm 1/2W 1% 1206 SMD

Supplier's Site
SMD 0.5 W 0.33 ohm Resistor - 52-RCWE1206R330FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5 W 0.33 ohm Resistor
52-RCWE1206R330FKEA
SMD 0.5 W 0.33 ohm Resistor 52-RCWE1206R330FKEA
RESISTOR, CURRENT SENSE, METAL GLAZE/THICK FILM, 0.5 W, 1 %, 100 ppm, 0.33 ohm, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT AND HALOGEN FREE Product overview: RCWE1206R330FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.33 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.33 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE1206R330FKEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL GLAZE/THICK FILM, 0.5 W, 1 %, 100 ppm, 0.33 ohm, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT AND HALOGEN FREE Product overview: RCWE1206R330FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.33 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.33 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE1206R330FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Thick Film, 0.33 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 26R4165 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.33 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
26R4165
Resistor, Thick Film, 0.33 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 26R4165
RESISTOR, THICK FILM, 0.33 OHM, 500mW, 1%, FULL REEL; Resistance:0.33ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.33 OHM, 500mW, 1%, FULL REEL; Resistance:0.33ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.33 Ohm, 500 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Vishay - 91R1469 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.33 Ohm, 500 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Vishay
91R1469
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.33 Ohm, 500 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Vishay 91R1469
SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.33 ohm, 500 mW, 1%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.33 ohm, 500 mW, 1%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 0R33, 0.5W, 1206, Thick Film; Resistance Vishay - 85AJ1040 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R33, 0.5W, 1206, Thick Film; Resistance Vishay
85AJ1040
Res, 0R33, 0.5W, 1206, Thick Film; Resistance Vishay 85AJ1040
RES, 0R33, 0.5W, 1206, THICK FILM; Resistance:0.33ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R33, 0.5W, 1206, THICK FILM; Resistance:0.33ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RCWE.33ETR-ND RCWE1206R330FKEA 52-RCWE1206R330FKEA 26R4165 91R1469
Product Name Chip Resistor - Surface Mount RES .33 OHM 1/2W 1% 1206 SMD SMD 0.5 W 0.33 ohm Resistor Resistor, Thick Film, 0.33 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.33 Ohm, 500 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers