Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE120651L0JKEA

Description
RES 0.051 OHM 5% 1/2W 1206
Request a Quote Datasheet
Description
RES 0.051 OHM 5% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCWE120651L0JKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE120651L0JKEADKR-ND
Chip Resistor - Surface Mount 541-RCWE120651L0JKEADKR-ND
RES 0.051 OHM 5% 1/2W 1206

RES 0.051 OHM 5% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE120651L0JKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE120651L0JKEACT-ND
Chip Resistor - Surface Mount 541-RCWE120651L0JKEACT-ND
RES 0.051 OHM 5% 1/2W 1206

RES 0.051 OHM 5% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE120651L0JKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE120651L0JKEATR-ND
Chip Resistor - Surface Mount 541-RCWE120651L0JKEATR-ND
51 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

51 mOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-RCWE120651L0JKEADKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 0.0510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573242 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 27 ohms
View Details