Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE1020R261FKEA

Description
261 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
261 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCWE1020R261FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE1020R261FKEATR-ND
Chip Resistor - Surface Mount 541-RCWE1020R261FKEATR-ND
261 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

261 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE1020R261FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE1020R261FKEADKR-ND
Chip Resistor - Surface Mount 541-RCWE1020R261FKEADKR-ND
RES 0.261 OHM 2W 2010 WIDE

RES 0.261 OHM 2W 2010 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE1020R261FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE1020R261FKEACT-ND
Chip Resistor - Surface Mount 541-RCWE1020R261FKEACT-ND
RES 0.261 OHM 2W 2010 WIDE

RES 0.261 OHM 2W 2010 WIDE

Buy Now Datasheet
Resistor, Current Sense, 0R261, 1%, 1020; Resistance Vishay - 46Y8248 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R261, 1%, 1020; Resistance Vishay
46Y8248
Resistor, Current Sense, 0R261, 1%, 1020; Resistance Vishay 46Y8248
RESISTOR, CURRENT SENSE, 0R261, 1%, 1020; Resistance:0.261ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R261, 1%, 1020; Resistance:0.261ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0R261, 1%, 1020; Resistance Vishay - 52Y8555 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R261, 1%, 1020; Resistance Vishay
52Y8555
Resistor, Current Sense, 0R261, 1%, 1020; Resistance Vishay 52Y8555
RESISTOR, CURRENT SENSE, 0R261, 1%, 1020; Resistance:0.261ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R261, 1%, 1020; Resistance:0.261ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCWE1020R261FKEATR-ND 46Y8248
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, 0R261, 1%, 1020; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; Wide 2010 1020 [2550 Metric]
Resistance Range 0.2610 ohms 0.2610 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details