Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE102020L0FKEA

Description
20 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
20 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCWE102020L0FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE102020L0FKEATR-ND
Chip Resistor - Surface Mount 541-RCWE102020L0FKEATR-ND
20 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

20 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE102020L0FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE102020L0FKEACT-ND
Chip Resistor - Surface Mount 541-RCWE102020L0FKEACT-ND
RES 0.02 OHM 2W 2010 WIDE

RES 0.02 OHM 2W 2010 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE102020L0FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE102020L0FKEADKR-ND
Chip Resistor - Surface Mount 541-RCWE102020L0FKEADKR-ND
RES 0.02 OHM 2W 2010 WIDE

RES 0.02 OHM 2W 2010 WIDE

Buy Now Datasheet
Resistor, Current Sense, 0R02, 1%, 1020; Resistance Vishay - 46Y8334 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R02, 1%, 1020; Resistance Vishay
46Y8334
Resistor, Current Sense, 0R02, 1%, 1020; Resistance Vishay 46Y8334
RESISTOR, CURRENT SENSE, 0R02, 1%, 1020; Resistance:0.02ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R02, 1%, 1020; Resistance:0.02ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0R02, 1%, 1020; Resistance Vishay - 52Y8641 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R02, 1%, 1020; Resistance Vishay
52Y8641
Resistor, Current Sense, 0R02, 1%, 1020; Resistance Vishay 52Y8641
RESISTOR, CURRENT SENSE, 0R02, 1%, 1020; Resistance:0.02ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R02, 1%, 1020; Resistance:0.02ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCWE102020L0FKEATR-ND 46Y8334
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, 0R02, 1%, 1020; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; Wide 2010 1020 [2550 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2-2176757-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details