Vishay Intertechnology, Inc. SMD 0.25W 0.5ohm Resistor RCWE0805R500FKEA

Description
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 0.5ohm, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RCWE0805R500FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 0.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 0.5ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE0805R500FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 0.5ohm, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RCWE0805R500FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 0.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 0.5ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE0805R500FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W 0.5ohm Resistor - 52-RCWE0805R500FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 0.5ohm Resistor
52-RCWE0805R500FKEA
SMD 0.25W 0.5ohm Resistor 52-RCWE0805R500FKEA
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 0.5ohm, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RCWE0805R500FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 0.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 0.5ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE0805R500FKEA can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 0.5ohm, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RCWE0805R500FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 0.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 0.5ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE0805R500FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10737-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10737-2-ND
Chip Resistor - Surface Mount 541-10737-2-ND
500 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

500 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10737-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10737-1-ND
Chip Resistor - Surface Mount 541-10737-1-ND
500 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

500 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10737-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10737-6-ND
Chip Resistor - Surface Mount 541-10737-6-ND
500 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

500 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1087801-RCWE0805R500FKEA
Resistors - Chip Resistor - Surface Mount 1087801-RCWE0805R500FKEA
Win Source Part Number: 1087801-RCWE0805R500 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: RCWE Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 500 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.051" W (2.00mm x 1.30mm) Alternative Parts (Cross-Reference): PT0805FR-7W0R5L; PT0805FR-070R5L; ERJ-6DQFR51V; ERJ-6DQFR47V; SR732ATTDR510F; SR732ATTDR499F; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-10737-6,RCWE0805 R500FKEA-ND,541-1073 7-2,541-10737-1

Win Source Part Number: 1087801-RCWE0805R500FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: RCWE
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 500 mOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.051" W (2.00mm x 1.30mm)
Alternative Parts (Cross-Reference): PT0805FR-7W0R5L; PT0805FR-070R5L; ERJ-6DQFR51V; ERJ-6DQFR47V; SR732ATTDR510F; SR732ATTDR499F;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-10737-6,RCWE0805R500FKEA-ND,541-10737-2,541-10737-1

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE0805R500FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCWE0805R500FKEA
Chip Resistor - Surface Mount RCWE0805R500FKEA
RES 0.5 OHM 1% 1/4W 0805

RES 0.5 OHM 1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-RCWE0805R500FKEA 541-10737-2-ND 1087801-RCWE0805R500FKEA RCWE0805R500FKEA
Product Name SMD 0.25W 0.5ohm Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138581TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details