Vishay Precision Group Current Sense Resistors - SMD 1/4watt .36ohms 1% 100ppm Learn More RCWE0805R360FKEA

Description
Current Sense Resistors - SMD 1/4watt .36ohms 1% 100ppm Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/4watt .36ohms 1% 100ppm Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/4watt .36ohms 1% 100ppm Learn More - RCWE0805R360FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/4watt .36ohms 1% 100ppm Learn More
RCWE0805R360FKEA
Current Sense Resistors - SMD 1/4watt .36ohms 1% 100ppm Learn More RCWE0805R360FKEA
Current Sense Resistors - SMD 1/4watt .36ohms 1% 100ppm Learn More

Current Sense Resistors - SMD 1/4watt .36ohms 1% 100ppm Learn More

Supplier's Site
Chip Resistor - Surface Mount - RCWE.36DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.36DCT-ND
Chip Resistor - Surface Mount RCWE.36DCT-ND
360 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

360 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.36DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.36DTR-ND
Chip Resistor - Surface Mount RCWE.36DTR-ND
360 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

360 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.36DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.36DDKR-ND
Chip Resistor - Surface Mount RCWE.36DDKR-ND
360 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

360 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.36 Ohm, 250 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Vishay - 91R1454 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.36 Ohm, 250 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Vishay
91R1454
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.36 Ohm, 250 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Vishay 91R1454
SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.36 ohm, 250 mW, 1%, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.36 ohm, 250 mW, 1%, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCWE0805R360FKEA RCWE.36DCT-ND 91R1454
Product Name Current Sense Resistors - SMD 1/4watt .36ohms 1% 100ppm Learn More Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.36 Ohm, 250 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 0.3600 ohms 0.3600 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details