Vishay Precision Group Chip Resistor - Surface Mount RCWE0805R100FKEA

Description
100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2727-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2727-2-ND
Chip Resistor - Surface Mount 541-2727-2-ND
100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2727-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2727-1-ND
Chip Resistor - Surface Mount 541-2727-1-ND
100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2727-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2727-6-ND
Chip Resistor - Surface Mount 541-2727-6-ND
100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 0R1, 0.25W, 0805, Thick Film; Resistance Vishay - 08AJ1673 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 0.25W, 0805, Thick Film; Resistance Vishay
08AJ1673
Res, 0R1, 0.25W, 0805, Thick Film; Resistance Vishay 08AJ1673
RES, 0R1, 0.25W, 0805, THICK FILM; Resistance:0.1ohm; Product Range:RCWE Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R1, 0.25W, 0805, THICK FILM; Resistance:0.1ohm; Product Range:RCWE Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R1, 0.25W, 0805, Thick Film; Resistance Vishay - 08AJ1674 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 0.25W, 0805, Thick Film; Resistance Vishay
08AJ1674
Res, 0R1, 0.25W, 0805, Thick Film; Resistance Vishay 08AJ1674
RES, 0R1, 0.25W, 0805, THICK FILM; Resistance:0.1ohm; Product Range:RCWE Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R1, 0.25W, 0805, THICK FILM; Resistance:0.1ohm; Product Range:RCWE Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCWE0805R100FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCWE0805R100FKEA
Chip Resistor - Surface Mount RCWE0805R100FKEA
RES 0.1 OHM 1% 1/4W 0805

RES 0.1 OHM 1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-2727-2-ND 08AJ1673 RCWE0805R100FKEA
Product Name Chip Resistor - Surface Mount Res, 0R1, 0.25W, 0805, Thick Film; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 0.1000 ohms 0.1000 ohms 1.00E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details