Vishay Precision Group Chip Resistor - Surface Mount RCWE0612R681FKEA

Description
681 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
681 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2508-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2508-6-ND
Chip Resistor - Surface Mount 541-2508-6-ND
681 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

681 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2508-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2508-1-ND
Chip Resistor - Surface Mount 541-2508-1-ND
681 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

681 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2508-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2508-2-ND
Chip Resistor - Surface Mount 541-2508-2-ND
681 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

681 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Resistor, Current Sense, 0R681, 1%, 0612; Resistance Vishay - 46Y8155 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R681, 1%, 0612; Resistance Vishay
46Y8155
Resistor, Current Sense, 0R681, 1%, 0612; Resistance Vishay 46Y8155
RESISTOR, CURRENT SENSE, 0R681, 1%, 0612; Resistance:0.681ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R681, 1%, 0612; Resistance:0.681ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0R681, 1%, 0612; Resistance Vishay - 52Y8462 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R681, 1%, 0612; Resistance Vishay
52Y8462
Resistor, Current Sense, 0R681, 1%, 0612; Resistance Vishay 52Y8462
RESISTOR, CURRENT SENSE, 0R681, 1%, 0612; Resistance:0.681ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R681, 1%, 0612; Resistance:0.681ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2508-6-ND 46Y8155
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, 0R681, 1%, 0612; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 0612 [1632 Metric]
Resistance Range 0.6810 ohms 0.6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details