Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE0612R665FKEA

Description
665 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
665 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE0612R665FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE0612R665FKEA-ND
Chip Resistor - Surface Mount RCWE0612R665FKEA-ND
665 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

665 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE0612R665FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCWE0612R665FKEA
Chip Resistor - Surface Mount RCWE0612R665FKEA
RES 0.665 OHM 1% 1W 0612

RES 0.665 OHM 1% 1W 0612

Supplier's Site Datasheet
Resistor, Current Sense, 0R665, 1%, 0612; Resistance Vishay - 52Y8460 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R665, 1%, 0612; Resistance Vishay
52Y8460
Resistor, Current Sense, 0R665, 1%, 0612; Resistance Vishay 52Y8460
RESISTOR, CURRENT SENSE, 0R665, 1%, 0612; Resistance:0.665ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R665, 1%, 0612; Resistance:0.665ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0R665, 1%, 0612; Resistance Vishay - 46Y8153 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R665, 1%, 0612; Resistance Vishay
46Y8153
Resistor, Current Sense, 0R665, 1%, 0612; Resistance Vishay 46Y8153
RESISTOR, CURRENT SENSE, 0R665, 1%, 0612; Resistance:0.665ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R665, 1%, 0612; Resistance:0.665ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number RCWE0612R665FKEA-ND RCWE0612R665FKEA 52Y8460
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Current Sense, 0R665, 1%, 0612; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 0612 [1632 Metric]
Resistance Range 0.6650 ohms 0.6650 ohms 0.6650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
4 suppliers
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details