Vishay Precision Group Chip Resistor - Surface Mount RCWE0612R332FKEA

Description
332 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
332 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2503-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2503-6-ND
Chip Resistor - Surface Mount 541-2503-6-ND
332 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

332 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2503-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2503-1-ND
Chip Resistor - Surface Mount 541-2503-1-ND
332 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

332 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2503-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2503-2-ND
Chip Resistor - Surface Mount 541-2503-2-ND
332 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

332 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCWE0612R332FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCWE0612R332FKEA
Resistors - Chip Resistor - Surface Mount RCWE0612R332FKEA
RES 0.332 OHM 1% 1W 0612

RES 0.332 OHM 1% 1W 0612

Supplier's Site
Current Sense Res, 0R332, 1%, 1 W, 0612; Resistance Vishay - 75Y2800 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R332, 1%, 1 W, 0612; Resistance Vishay
75Y2800
Current Sense Res, 0R332, 1%, 1 W, 0612; Resistance Vishay 75Y2800
CURRENT SENSE RES, 0R332, 1%, 1 W, 0612; Resistance:0.332ohm; Product Range:RCWE Series; Resistor Case Style:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R332, 1%, 1 W, 0612; Resistance:0.332ohm; Product Range:RCWE Series; Resistor Case Style:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Current Sense, 0R332, 1%, 0612; Resistance Vishay - 46Y8118 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R332, 1%, 0612; Resistance Vishay
46Y8118
Resistor, Current Sense, 0R332, 1%, 0612; Resistance Vishay 46Y8118
RESISTOR, CURRENT SENSE, 0R332, 1%, 0612; Resistance:0.332ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R332, 1%, 0612; Resistance:0.332ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2503-6-ND RCWE0612R332FKEA 75Y2800
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Current Sense Res, 0R332, 1%, 1 W, 0612; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 0612 (1632 Metric) 0612 [1632 Metric]
Resistance Range 0.3320 ohms 0.3320 ohms 0.3320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573319 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers