Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE061236L0JNEA

Description
36 mOhms ±5% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
36 mOhms ±5% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE061236L0JNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE061236L0JNEA-ND
Chip Resistor - Surface Mount RCWE061236L0JNEA-ND
36 mOhms ±5% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

36 mOhms ±5% 1W Chip Resistor 0612 (1632 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Resistor, Current Sense, 0R036, 5%, 0612; Resistance Vishay - 46Y8187 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R036, 5%, 0612; Resistance Vishay
46Y8187
Resistor, Current Sense, 0R036, 5%, 0612; Resistance Vishay 46Y8187
RESISTOR, CURRENT SENSE, 0R036, 5%, 0612; Resistance:0.036ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R036, 5%, 0612; Resistance:0.036ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0R036, 5%, 0612; Resistance Vishay - 52Y8494 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R036, 5%, 0612; Resistance Vishay
52Y8494
Resistor, Current Sense, 0R036, 5%, 0612; Resistance Vishay 52Y8494
RESISTOR, CURRENT SENSE, 0R036, 5%, 0612; Resistance:0.036ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R036, 5%, 0612; Resistance:0.036ohm; Product Range:RCWE Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RCWE061236L0JNEA-ND 46Y8187
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, 0R036, 5%, 0612; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 0612 [1632 Metric]
Resistance Range 0.0360 ohms 0.0360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2HR16FTE-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details