Current Sense Resistors - SMD 1/5watt .39ohms 1% 100ppm Learn More
390 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
390 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
390 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
RES 0.39 OHM 1% 1/5W 0603
SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.39 ohm, 200 mW, 1%, 0603 [1608 Metric]
SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.39 ohm, 200 mW, 1%, 0603 [1608 Metric] RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RCWE0603R390FKEA | RCWE.39CCT-ND | 873-RCWE0603R390FKEA | 23Y0518 | 91R1439 |
| Product Name | Current Sense Resistors - SMD 1/5watt .39ohms 1% 100ppm Learn More | Chip Resistor - Surface Mount | RES 0.39 OHM 1% 1/5W 0603 | Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.39 Ohm, 200 Mw, 1%, 0603 [1608 Metric] Vishay | Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.39 Ohm, 200 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Vishay |
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use | Current Sensing | Current Sensing | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | 0603 | 0603 |
| Resistance Range | 0.3900 ohms | 0.3900 ohms | 0.3900 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | 100 ±ppm/°C |