Vishay Precision Group Current Sense Resistors - SMD 1/5watt .33ohms 1% 100ppm Learn More RCWE0603R330FKEA

Description
Current Sense Resistors - SMD 1/5watt .33ohms 1% 100ppm Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/5watt .33ohms 1% 100ppm Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/5watt .33ohms 1% 100ppm Learn More - RCWE0603R330FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/5watt .33ohms 1% 100ppm Learn More
RCWE0603R330FKEA
Current Sense Resistors - SMD 1/5watt .33ohms 1% 100ppm Learn More RCWE0603R330FKEA
Current Sense Resistors - SMD 1/5watt .33ohms 1% 100ppm Learn More

Current Sense Resistors - SMD 1/5watt .33ohms 1% 100ppm Learn More

Supplier's Site
Chip Resistor - Surface Mount - RCWE.33CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.33CTR-ND
Chip Resistor - Surface Mount RCWE.33CTR-ND
330 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

330 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.33CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.33CDKR-ND
Chip Resistor - Surface Mount RCWE.33CDKR-ND
330 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

330 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.33CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.33CCT-ND
Chip Resistor - Surface Mount RCWE.33CCT-ND
330 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

330 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 0R33, 0.2W, 0603, Thick Film; Resistance Vishay - 08AJ1670 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R33, 0.2W, 0603, Thick Film; Resistance Vishay
08AJ1670
Res, 0R33, 0.2W, 0603, Thick Film; Resistance Vishay 08AJ1670
RES, 0R33, 0.2W, 0603, THICK FILM; Resistance:0.33ohm; Product Range:RCWE Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R33, 0.2W, 0603, THICK FILM; Resistance:0.33ohm; Product Range:RCWE Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R33, 0.2W, 0603, Thick Film; Resistance Vishay - 23Y0514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R33, 0.2W, 0603, Thick Film; Resistance Vishay
23Y0514
Res, 0R33, 0.2W, 0603, Thick Film; Resistance Vishay 23Y0514
RES, 0R33, 0.2W, 0603, THICK FILM; Resistance:0.33ohm; Product Range:RCWE Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R33, 0.2W, 0603, THICK FILM; Resistance:0.33ohm; Product Range:RCWE Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCWE0603R330FKEA RCWE.33CTR-ND 08AJ1670
Product Name Current Sense Resistors - SMD 1/5watt .33ohms 1% 100ppm Learn More Chip Resistor - Surface Mount Res, 0R33, 0.2W, 0603, Thick Film; Resistance Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309000 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details