Vishay Precision Group RES .22 OHM 1/5W 1% 0603 SMD RCWE0603R220FKEA

Description
RES .22ohm 1/5W 1% 0603 SMD
Request a Quote Datasheet
Description
RES .22ohm 1/5W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .22 OHM 1/5W 1% 0603 SMD - RCWE0603R220FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .22 OHM 1/5W 1% 0603 SMD
RCWE0603R220FKEA
RES .22 OHM 1/5W 1% 0603 SMD RCWE0603R220FKEA
RES .22ohm 1/5W 1% 0603 SMD

RES .22ohm 1/5W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4292-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4292-1-ND
Chip Resistor - Surface Mount 541-4292-1-ND
220 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

220 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4292-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4292-2-ND
Chip Resistor - Surface Mount 541-4292-2-ND
220 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

220 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4292-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4292-6-ND
Chip Resistor - Surface Mount 541-4292-6-ND
220 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

220 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 0R22, 0.2W, 0603, Thick Film; Resistance Vishay - 08AJ1668 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R22, 0.2W, 0603, Thick Film; Resistance Vishay
08AJ1668
Res, 0R22, 0.2W, 0603, Thick Film; Resistance Vishay 08AJ1668
RES, 0R22, 0.2W, 0603, THICK FILM; Resistance:0.22ohm; Product Range:RCWE Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R22, 0.2W, 0603, THICK FILM; Resistance:0.22ohm; Product Range:RCWE Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R22, 0.2W, 0603, Thick Film; Resistance Vishay - 23Y0504 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R22, 0.2W, 0603, Thick Film; Resistance Vishay
23Y0504
Res, 0R22, 0.2W, 0603, Thick Film; Resistance Vishay 23Y0504
RES, 0R22, 0.2W, 0603, THICK FILM; Resistance:0.22ohm; Product Range:RCWE Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R22, 0.2W, 0603, THICK FILM; Resistance:0.22ohm; Product Range:RCWE Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCWE0603R220FKEA 541-4292-1-ND 08AJ1668
Product Name RES .22 OHM 1/5W 1% 0603 SMD Chip Resistor - Surface Mount Res, 0R22, 0.2W, 0603, Thick Film; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details