820 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Current Sense Resistors - SMD 1/8watt .82ohms 1% 100ppm Learn More
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RCWE.82BTR-ND | RCWE0402R820FKEA |
| Product Name | Chip Resistor - Surface Mount | Current Sense Resistors - SMD 1/8watt .82ohms 1% 100ppm Learn More |
| Configuration | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 0.8200 ohms | 0.8200 ohms |