RES,SMT,THICK FILM,430M OHMS,1% +/-TOL,-100,100PPM TC,0402 CASE Product overview: RCWE0402R430FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE0402R430FKEA can be used for catalog matching and distributor lookup.
RES 0.43 OHM 1% 1/8W 0402
430 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
RES 0.43 OHM 1% 1/8W 0402
Current Sense Resistors - SMD 1/8watt .43ohms 1% 100ppm Learn More
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-RCWE0402R430FKEA | 541-RCWE0402R430FKEADKR-ND | RCWE0402R430FKEA |
| Product Name | Resistor | Chip Resistor - Surface Mount | Current Sense Resistors - SMD 1/8watt .43ohms 1% 100ppm Learn More |
| Resistance Range | 0.4300 ohms | 0.4300 ohms | 0.4300 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | |
| Technology / Construction | Thick Film (Chip) |