RES,SMT,THICK FILM,120M OHMS,1% +/-TOL,-200,200PPM TC,0402 CASE Product overview: RCWE0402R120FNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE0402R120FNEA can be used for catalog matching and distributor lookup.
Current Sense Resistors - SMD 1/8watt .12ohms 1% 200ppm Learn More
RES 0.12 OHM 1% 1/8W 0402
120 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
RES 0.12 OHM 1% 1/8W 0402
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-RCWE0402R120FNEA | RCWE0402R120FNEA | 541-RCWE0402R120FNEADKR-ND |
| Product Name | Resistor | Current Sense Resistors - SMD 1/8watt .12ohms 1% 200ppm Learn More | Chip Resistor - Surface Mount |
| Resistance Range | 0.1200 ohms | 0.1200 ohms | 0.1200 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0402; 0402 | |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C |