Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCV2512750KFKEGAT

Description
750 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
750 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCV2512750KFKEGATTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV2512750KFKEGATTR-ND
Chip Resistor - Surface Mount 541-RCV2512750KFKEGATTR-ND
750 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film

750 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCV2512750KFKEGATCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV2512750KFKEGATCT-ND
Chip Resistor - Surface Mount 541-RCV2512750KFKEGATCT-ND
750 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film

750 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-RCV2512750KFKEGATTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers