The Vishay RCV2512-AT e3 thick film chip resistor has a resistance value of 1 MΩ with a tolerance of ±1%. It is rated for a power dissipation of 1 W and can operate at a maximum voltage of 3 kV. This resistor is suitable for high voltage applications, including automotive inverters, voltage measurement systems, and DC-DC converters. It features a temperature coefficient of ±100 ppm/K and is AEC-Q200 qualified, making it suitable for automotive applications. The operating temperature range is from -55 °C to +155 °C, and it is RoHS compliant. The resistor is packaged in a 2512 case size and is designed for compatibility with automatic SMD assembly processes.
1 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film
1 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film
RES, 1M, 1%, 1W, 2512, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:RCV-AT e3 Series RoHS Compliant: Yes
RES, 1M, 1%, 1W, 2512, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:RCV-AT e3 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-RCV25121M00FKEGATCT-ND | 38AJ2730 |
| Product Name | Chip Resistor - Surface Mount | Res, 1M, 1%, 1W, 2512, Thick Film; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use; High Voltage Resistor | High Voltage Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |