Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCV251210M0FKEGAT

Description
10 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
10 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCV251210M0FKEGATCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV251210M0FKEGATCT-ND
Chip Resistor - Surface Mount 541-RCV251210M0FKEGATCT-ND
10 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film

10 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCV251210M0FKEGATTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV251210M0FKEGATTR-ND
Chip Resistor - Surface Mount 541-RCV251210M0FKEGATTR-ND
10 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film

10 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Res, 10M, 1%, 1W, 2512, Thick Film; Resistance Vishay - 38AJ2733 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 1%, 1W, 2512, Thick Film; Resistance Vishay
38AJ2733
Res, 10M, 1%, 1W, 2512, Thick Film; Resistance Vishay 38AJ2733
RES, 10M, 1%, 1W, 2512, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:RCV-AT e3 SeriesRoHS Compliant: Yes

RES, 10M, 1%, 1W, 2512, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:RCV-AT e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10M, 1%, 1W, 2512, Thick Film; Resistance Vishay - 38AJ2732 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 1%, 1W, 2512, Thick Film; Resistance Vishay
38AJ2732
Res, 10M, 1%, 1W, 2512, Thick Film; Resistance Vishay 38AJ2732
RES, 10M, 1%, 1W, 2512, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:RCV-AT e3 SeriesRoHS Compliant: Yes

RES, 10M, 1%, 1W, 2512, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:RCV-AT e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCV251210M0FKEGATCT-ND 38AJ2733
Product Name Chip Resistor - Surface Mount Res, 10M, 1%, 1W, 2512, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers