Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCV2010100KFKEF

Description
100 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCV2010100KFKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV2010100KFKEFCT-ND
Chip Resistor - Surface Mount 541-RCV2010100KFKEFCT-ND
100 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

100 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCV2010100KFKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV2010100KFKEFTR-ND
Chip Resistor - Surface Mount 541-RCV2010100KFKEFTR-ND
100 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

100 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCV2010100KFKEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCV2010100KFKEFDKR-ND
Chip Resistor - Surface Mount 541-RCV2010100KFKEFDKR-ND
100 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

100 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-RCV2010100KFKEFCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details