RCV1206-AT 200 330K 5% ET1 E3
RCV1206-AT 200 330K 5% ET1 E3
RCV1206-AT 200 330K 5% ET1 E3
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 541-RCV1206330KJNEAATCT-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use; High Voltage Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 5 +/- % |