Vishay Precision Group Chip Resistor - Surface Mount RCV12062M20FKEA

Description
2.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
2.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3899-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3899-6-ND
Chip Resistor - Surface Mount 541-3899-6-ND
2.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

2.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3899-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3899-1-ND
Chip Resistor - Surface Mount 541-3899-1-ND
2.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

2.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3899-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3899-2-ND
Chip Resistor - Surface Mount 541-3899-2-ND
2.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

2.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCV12062M20FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCV12062M20FKEA
Resistors - Chip Resistor - Surface Mount RCV12062M20FKEA
RES 2.2M OHM 1% 1/4W 1206

RES 2.2M OHM 1% 1/4W 1206

Supplier's Site
Surface Mount Thick Film Resistor, Rcv Series, 2.2 Mohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay - 06X6872 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rcv Series, 2.2 Mohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay
06X6872
Surface Mount Thick Film Resistor, Rcv Series, 2.2 Mohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay 06X6872
Surface Mount Thick Film Resistor, RCV Series, 2.2 Mohm, 250 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RCV Series, 2.2 Mohm, 250 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3899-6-ND RCV12062M20FKEA 06X6872
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Rcv Series, 2.2 Mohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details