Vishay Precision Group Chip Resistor - Surface Mount RCV1206150KFKEA

Description
150 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
150 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3554-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3554-2-ND
Chip Resistor - Surface Mount 541-3554-2-ND
150 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

150 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3554-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3554-1-ND
Chip Resistor - Surface Mount 541-3554-1-ND
150 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

150 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3554-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3554-6-ND
Chip Resistor - Surface Mount 541-3554-6-ND
150 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

150 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Rcv Series, 150 Kohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay - 06X6871 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rcv Series, 150 Kohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay
06X6871
Surface Mount Thick Film Resistor, Rcv Series, 150 Kohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay 06X6871
Surface Mount Thick Film Resistor, RCV Series, 150 kohm, 250 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RCV Series, 150 kohm, 250 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-3554-2-ND 06X6871
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Rcv Series, 150 Kohm, 250 Mw, 1%, 500 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1614920-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details