Vishay Precision Group Chip Resistor - Surface Mount RCS1206820RFKEA

Description
820 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
820 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10682-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10682-6-ND
Chip Resistor - Surface Mount 541-10682-6-ND
820 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

820 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10682-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10682-1-ND
Chip Resistor - Surface Mount 541-10682-1-ND
820 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

820 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10682-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10682-2-ND
Chip Resistor - Surface Mount 541-10682-2-ND
820 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

820 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 820R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5319 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5319
Res, 820R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5319
RES, 820R, 1%, 0.5W, 1206, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 820R, 1%, 0.5W, 1206, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5320
Res, 820R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5320
RES, 820R, 1%, 0.5W, 1206, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 820R, 1%, 0.5W, 1206, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10682-6-ND 41AH5319
Product Name Chip Resistor - Surface Mount Res, 820R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details