The RCS1206 100 5R1 ET1 E3 is a thick film chip resistor designed for high power and anti-surge applications. It features a resistance value of 5.1 ohms with a tolerance of ±1%. This resistor operates effectively within a temperature range of -55 °C to +155 °C and has a maximum operating voltage of 200 V. The rated power dissipation is 0.5 W, making it suitable for applications requiring robust performance under pulse load conditions. It is AEC-Q200 qualified, indicating its reliability for automotive and industrial applications. The resistor is RoHS compliant, ensuring it meets environmental standards. Its construction allows for superior ESD surge characteristics, making it a reliable choice for various electronic applications.
5.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
5.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
5.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RESISTOR, RCS1206 100 5R1 ET1 E3 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-10669-6-ND | 34AH1823 |
| Product Name | Chip Resistor - Surface Mount | Resistor, Rcs1206 100 5R1 Et1 E3 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 |
| Resistance Range | 5.1 ohms |