Vishay Precision Group Chip Resistor - Surface Mount RCS120656R0FKEA

Description
56 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
56 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10666-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10666-1-ND
Chip Resistor - Surface Mount 541-10666-1-ND
56 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10666-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10666-2-ND
Chip Resistor - Surface Mount 541-10666-2-ND
56 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10666-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10666-6-ND
Chip Resistor - Surface Mount 541-10666-6-ND
56 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 56R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5303 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5303
Res, 56R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5303
RES, 56R, 1%, 0.5W, 1206, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 56R, 1%, 0.5W, 1206, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5304
Res, 56R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5304
RES, 56R, 1%, 0.5W, 1206, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 56R, 1%, 0.5W, 1206, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Rcs1206 100 56R Et1 E3 Rohs Compliant Vishay - 34AH1831 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs1206 100 56R Et1 E3 Rohs Compliant Vishay
34AH1831
Resistor, Rcs1206 100 56R Et1 E3 Rohs Compliant Vishay 34AH1831
RESISTOR, RCS1206 100 56R ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS1206 100 56R ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10666-1-ND 41AH5303 34AH1831
Product Name Chip Resistor - Surface Mount Res, 56R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay Resistor, Rcs1206 100 56R Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers