Vishay Precision Group Chip Resistor - Surface Mount RCS1206510RFKEA

Description
510 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
510 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10661-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10661-6-ND
Chip Resistor - Surface Mount 541-10661-6-ND
510 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

510 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10661-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10661-1-ND
Chip Resistor - Surface Mount 541-10661-1-ND
510 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

510 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10661-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10661-2-ND
Chip Resistor - Surface Mount 541-10661-2-ND
510 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

510 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Rcs1206 100 510R Et1 E3 Rohs Compliant Vishay - 34AH1828 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs1206 100 510R Et1 E3 Rohs Compliant Vishay
34AH1828
Resistor, Rcs1206 100 510R Et1 E3 Rohs Compliant Vishay 34AH1828
RESISTOR, RCS1206 100 510R ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS1206 100 510R ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10661-6-ND 34AH1828
Product Name Chip Resistor - Surface Mount Resistor, Rcs1206 100 510R Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers