Vishay Precision Group Chip Resistor - Surface Mount RCS12064R70JNEA

Description
4.7 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
4.7 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10659-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10659-1-ND
Chip Resistor - Surface Mount 541-10659-1-ND
4.7 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10659-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10659-6-ND
Chip Resistor - Surface Mount 541-10659-6-ND
4.7 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10659-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10659-2-ND
Chip Resistor - Surface Mount 541-10659-2-ND
4.7 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 4R7, 5%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5282
Res, 4R7, 5%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5282
RES, 4R7, 5%, 0.5W, 1206, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 4R7, 5%, 0.5W, 1206, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R7, 5%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5281 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5281
Res, 4R7, 5%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5281
RES, 4R7, 5%, 0.5W, 1206, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 4R7, 5%, 0.5W, 1206, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RCS12064R70JNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCS12064R70JNEA
Resistors - Chip Resistor - Surface Mount RCS12064R70JNEA
RCS1206 200 4R7 5% ET1 E3

RCS1206 200 4R7 5% ET1 E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-10659-1-ND 41AH5282 RCS12064R70JNEA
Product Name Chip Resistor - Surface Mount Res, 4R7, 5%, 0.5W, 1206, Thick Film; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details