Vishay Precision Group Chip Resistor - Surface Mount RCS120649R9FKEA

Description
49.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
49.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10653-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10653-1-ND
Chip Resistor - Surface Mount 541-10653-1-ND
49.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

49.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10653-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10653-6-ND
Chip Resistor - Surface Mount 541-10653-6-ND
49.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

49.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10653-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10653-2-ND
Chip Resistor - Surface Mount 541-10653-2-ND
49.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

49.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 49R9, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5293
Res, 49R9, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5293
RES, 49R9, 1%, 0.5W, 1206, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 49R9, 1%, 0.5W, 1206, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49R9, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5294 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5294
Res, 49R9, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5294
RES, 49R9, 1%, 0.5W, 1206, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 49R9, 1%, 0.5W, 1206, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10653-1-ND 41AH5293
Product Name Chip Resistor - Surface Mount Res, 49R9, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details