Vishay Precision Group Chip Resistor - Surface Mount RCS12063K90FKEA

Description
3.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote
Description
3.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RCS1206 100 3K9 ET1 E3 is a thick film chip resistor from Vishay, designed for high power and anti-surge applications. It features a resistance value of 3.9 kΩ with a tolerance of ±1%. The resistor operates within a temperature range of -55 °C to +155 °C and has a maximum operating voltage of 200 V. It is AEC-Q200 qualified, making it suitable for automotive and industrial applications. The resistor is RoHS compliant and offers excellent surge pulse capability, superior ESD surge characteristics, and a rated dissipation of 0.5 W. The product is available in various packaging options, facilitating easy integration into circuit designs.

Datasheet Summary
Powered by GS/AI

The RCS1206 100 3K9 ET1 E3 is a thick film chip resistor from Vishay, designed for high power and anti-surge applications. It features a resistance value of 3.9 kΩ with a tolerance of ±1%. The resistor operates within a temperature range of -55 °C to +155 °C and has a maximum operating voltage of 200 V. It is AEC-Q200 qualified, making it suitable for automotive and industrial applications. The resistor is RoHS compliant and offers excellent surge pulse capability, superior ESD surge characteristics, and a rated dissipation of 0.5 W. The product is available in various packaging options, facilitating easy integration into circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCS12063K90FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCS12063K90FKEADKR-ND
Chip Resistor - Surface Mount 541-RCS12063K90FKEADKR-ND
3.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCS12063K90FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCS12063K90FKEACT-ND
Chip Resistor - Surface Mount 541-RCS12063K90FKEACT-ND
3.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCS12063K90FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCS12063K90FKEATR-ND
Chip Resistor - Surface Mount 541-RCS12063K90FKEATR-ND
3.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Rcs1206 100 3K9 Et1 E3 Rohs Compliant Vishay - 34AH1786 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs1206 100 3K9 Et1 E3 Rohs Compliant Vishay
34AH1786
Resistor, Rcs1206 100 3K9 Et1 E3 Rohs Compliant Vishay 34AH1786
RESISTOR, RCS1206 100 3K9 ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS1206 100 3K9 ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCS12063K90FKEADKR-ND 34AH1786
Product Name Chip Resistor - Surface Mount Resistor, Rcs1206 100 3K9 Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9940 ohms
View Details
4 suppliers
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details