Vishay Precision Group Chip Resistor - Surface Mount RCS120633R2FKEA

Description
33.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
33.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10628-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10628-2-ND
Chip Resistor - Surface Mount 541-10628-2-ND
33.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

33.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 33R2, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5268 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5268
Res, 33R2, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5268
RES, 33R2, 1%, 0.5W, 1206, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 33R2, 1%, 0.5W, 1206, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R2, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5267 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5267
Res, 33R2, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5267
RES, 33R2, 1%, 0.5W, 1206, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 33R2, 1%, 0.5W, 1206, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10628-2-ND 41AH5268
Product Name Chip Resistor - Surface Mount Res, 33R2, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614953-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details