Vishay Precision Group Chip Resistor - Surface Mount RCS1206330RJNEA

Description
330 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
330 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10625-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10625-6-ND
Chip Resistor - Surface Mount 541-10625-6-ND
330 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

330 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10625-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10625-1-ND
Chip Resistor - Surface Mount 541-10625-1-ND
330 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

330 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10625-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10625-2-ND
Chip Resistor - Surface Mount 541-10625-2-ND
330 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

330 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Rcs1206 200 330R Et1 E3 Rohs Compliant Vishay - 34AH1797 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs1206 200 330R Et1 E3 Rohs Compliant Vishay
34AH1797
Resistor, Rcs1206 200 330R Et1 E3 Rohs Compliant Vishay 34AH1797
RESISTOR, RCS1206 200 330R ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS1206 200 330R ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10625-6-ND 34AH1797
Product Name Chip Resistor - Surface Mount Resistor, Rcs1206 200 330R Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD133GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details