Vishay Precision Group Chip Resistor - Surface Mount RCS1206330RFKEA

Description
330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10624-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10624-2-ND
Chip Resistor - Surface Mount 541-10624-2-ND
330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10624-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10624-6-ND
Chip Resistor - Surface Mount 541-10624-6-ND
330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10624-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10624-1-ND
Chip Resistor - Surface Mount 541-10624-1-ND
330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 330R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5270 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5270
Res, 330R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5270
RES, 330R, 1%, 0.5W, 1206, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 330R, 1%, 0.5W, 1206, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5269 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5269
Res, 330R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5269
RES, 330R, 1%, 0.5W, 1206, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 330R, 1%, 0.5W, 1206, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10624-2-ND 41AH5270
Product Name Chip Resistor - Surface Mount Res, 330R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567807P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details